HP logo

HP 2010i 20 inch Diagonal LCD Monitor computer monitor 50.8 cm (20") Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
241118
Info modified on:
21 Oct 2022, 10:14:32
Short summary description HP 2010i 20 inch Diagonal LCD Monitor computer monitor 50.8 cm (20") Black:

HP 2010i 20 inch Diagonal LCD Monitor, 50.8 cm (20"), LCD, 5 ms, Black

Long summary description HP 2010i 20 inch Diagonal LCD Monitor computer monitor 50.8 cm (20") Black:

HP 2010i 20 inch Diagonal LCD Monitor. Display diagonal: 50.8 cm (20"). Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.