HP logo

HP Compaq 500B Microtower PC Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99027
Info modified on:
14 Mar 2024, 17:35:07
End of life date:
11 Aug 2010
Short summary description HP Compaq 500B Microtower PC Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional:

HP Compaq 500B Microtower PC, 2.7 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description HP Compaq 500B Microtower PC Intel® Pentium® E5400 2 GB DDR3-SDRAM 320 GB Intel® GMA X4500HD Windows 7 Professional:

HP Compaq 500B Microtower PC. Processor frequency: 2.7 GHz, Processor family: Intel® Pentium®, Processor model: E5400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional. Power supply: 300 W. Chassis type: Micro Tower. Product type: PC. Weight: 10.2 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.