location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Elite 8000 Elite MT Intel® Pentium® E5700 3 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq Elite
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
8000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8000 Elite MT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WB683ET
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111267132 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7936
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2011
Product end of life date
Warranty: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of parts and 3 year of both labour and on-site repair. Response time is next business-day and includes free telephone support 9 x 5. Terms and conditions vary by country. Certain restrictions and exclusions apply
Long product name HP Compaq Elite 8000 Elite MT Intel® Pentium® E5700 3 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black :
The long product name of HP Compaq Elite 8000 Elite MT Intel® Pentium® E5700 3 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Pentium Dual-Core E5700 (3.0GHz, 2MB, 800MHz), 3GB DDR3 SDRAM, 320GB 7200 rpm SATA, SATA SuperMulti LightScribe DVD±RW, Intel GMA 4500, Windows 7 Professional 32
More>>>
HP Compaq Elite 8000 Elite MT Intel® Pentium® E5700 3 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black:
The official description of HP Compaq Elite 8000 Elite MT Intel® Pentium® E5700 3 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Stability, enhanced security, efficiency, these PCs mean business: HP’s most stable and secure business PCs with powerful technology and professional innovations such as energy efficient features and leading remote manageability solutions.

Features

Maximum flexibility
- Global configurations, three innovative form factors, a range of ports, slots and bays and a wide variety of HP pre-qualified options and accessories allow you to maximize your investment.

Energy Efficiency features
- All 8000 Elite models have improved energy efficiency over previous generations by 30% when the PC’s are at an idle. Take efficiency even further with low power processors and energy efficient power supplies.

Enhanced manageability
- Designed to be easy to deploy and manage, the HP Compaq 8000 Elite helps lower maintenance costs and protects your assets with a full range of remote management technologies from HP, Altiris and Intel.

More secure
- HP ProtectTools™ security software helps you more safely secure your hardware, software, firmware and OS, providing infrastructure protection that allows you to focus on your business, not your points of vulnerability.

Global service and support
- Get the most out of your investment with HP’s world-class global services and support portfolio, including HP Total Care and a worldwide network of partners to help you get the most out of your technology investment.

Short summary description HP Compaq Elite 8000 Elite MT Intel® Pentium® E5700 3 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black:
This short summary of the HP Compaq Elite 8000 Elite MT Intel® Pentium® E5700 3 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Elite 8000 Elite MT, 3 GHz, Intel® Pentium®, 3 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Elite 8000 Elite MT Intel® Pentium® E5700 3 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black:
This is an auto-generated long summary of HP Compaq Elite 8000 Elite MT Intel® Pentium® E5700 3 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional Mini Tower PC Black based on the first three specs of the first five spec groups.

HP Compaq Elite 8000 Elite MT. Processor frequency: 3 GHz, Processor family: Intel® Pentium®, Processor model: E5700. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 320 W. Chassis type: Mini Tower. Product type: PC

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium®
Processor model *
E5700
Processor cores
2
Processor threads
2
Processor frequency *
3 GHz
Processor socket
LGA 775 (Socket T)
Processor cache
2 MB
Processor cache type
Smart Cache
Processor front side bus
800 MHz
Bus type
FSB
FSB Parity
No
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Pentium E5000 Series for Desktop
Processor codename
Wolfdale
Thermal Design Power (TDP)
65 W
Tcase
74.1 °C
Number of Processing Die Transistors
228 M
Processing Die size
82 mm²
Stepping
R0
CPU multiplier (bus/core ratio)
15
ECC supported by processor
No
Memory
Internal memory *
3 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Storage
Total storage capacity *
320 GB
Storage media *
HDD
Optical drive type *
DVD Super Multi
Total HDDs capacity
320 GB
HDD interface
SATA
HDD speed
7200 RPM
Card reader integrated
No
Graphics
Discrete graphics card model *
Intel® GMA 4500M
Network
Ethernet LAN *
Yes
Wi-Fi *
No
Ports & interfaces
USB 2.0 ports quantity *
10
VGA (D-Sub) ports quantity
1
DVI port
No
DisplayPorts quantity
1
PS/2 ports quantity
2
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Serial ports quantity
1
Design
Chassis type *
Mini Tower
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Country of origin
China
Performance
Audio system
High Definition Audio
Product type *
PC
Software
Operating system installed *
Windows 7 Professional
Operating system architecture
32-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42801
Intel® Turbo Boost Technology
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Quick Sync Video Technology
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Conflict-Free processor
No
Power
Power supply *
320 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Non-operating altitude
9144
Weight & dimensions
Width *
177 mm
Depth *
444 mm
Height *
447 mm
Weight *
11.2 kg
Packaging content
Display included *
No
Other features
LightScribe
Yes
Networking features
Gigabit Ethernet
Graphics card family
Intel