HP logo

HP USB 1000dpi Laser Mouse

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
861906
Info modified on:
29 Jun 2025, 16:52:44
End of life date:
31 Dec 2020
Short summary description HP USB 1000dpi Laser Mouse:

HP USB 1000dpi Laser Mouse, Ambidextrous, Laser, USB Type-A, 1000 DPI, Black

Long summary description HP USB 1000dpi Laser Mouse:

HP USB 1000dpi Laser Mouse. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 3, Scroll type: Wheel. Power source: Cable. Product colour: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.