HP logo

HP Compaq 8000 Elite USDT Intel® Pentium® E5300 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71332
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq 8000 Elite USDT Intel® Pentium® E5300 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC:

HP Compaq 8000 Elite USDT, 2.6 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq 8000 Elite USDT Intel® Pentium® E5300 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional PC:

HP Compaq 8000 Elite USDT. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Product type: PC. Weight: 3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.