HP logo

HP Compaq 8000 Elite SFF Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
313852
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq 8000 Elite SFF Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC:

HP Compaq 8000 Elite SFF, 3 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq 8000 Elite SFF Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC:

HP Compaq 8000 Elite SFF. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Chassis type: SFF. Product type: PC. Weight: 7.6 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.