HP logo

HP Pro 3010 MT + 2.4GHz Wireless Keyboard & Mouse Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 500 GB Intel® GMA X4500HD Windows 7 Professional Micro Tower PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25709
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pro 3010 MT + 2.4GHz Wireless Keyboard & Mouse Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 500 GB Intel® GMA X4500HD Windows 7 Professional Micro Tower PC:

HP Pro 3010 MT + 2.4GHz Wireless Keyboard & Mouse, 2.93 GHz, Intel® Core™2 Duo, 3 GB, 500 GB, DVD±RW, Windows 7 Professional

Long summary description HP Pro 3010 MT + 2.4GHz Wireless Keyboard & Mouse Intel® Core™2 Duo E7500 3 GB DDR3-SDRAM 500 GB Intel® GMA X4500HD Windows 7 Professional Micro Tower PC:

HP Pro 3010 MT + 2.4GHz Wireless Keyboard & Mouse. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA X4500HD. Operating system installed: Windows 7 Professional. Chassis type: Micro Tower. Product type: PC. Weight: 7.58 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.