HP logo

HP Pavilion dv6-2140ed Entertainment Notebook PC Intel® Core™ i5 i5-430M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124102
Info modified on:
22 Jan 2025, 05:07:05
Short summary description HP Pavilion dv6-2140ed Entertainment Notebook PC Intel® Core™ i5 i5-430M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium:

HP Pavilion dv6-2140ed Entertainment Notebook PC, Intel® Core™ i5, 2.26 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dv6-2140ed Entertainment Notebook PC Intel® Core™ i5 i5-430M 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB NVIDIA® GeForce® G105M Windows 7 Home Premium:

HP Pavilion dv6-2140ed Entertainment Notebook PC. Processor family: Intel® Core™ i5, Processor model: i5-430M, Processor frequency: 2.26 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: NVIDIA® GeForce® G105M. Operating system installed: Windows 7 Home Premium. Weight: 2.88 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.