HP logo

HP Pavilion dm3-1130us Intel® Pentium® SU4100 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB HDD Windows 7 Home Premium Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117523
Info modified on:
22 Jan 2025, 05:04:52
Short summary description HP Pavilion dm3-1130us Intel® Pentium® SU4100 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB HDD Windows 7 Home Premium Silver:

HP Pavilion dm3-1130us, Intel® Pentium®, 1.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP Pavilion dm3-1130us Intel® Pentium® SU4100 33.8 cm (13.3") 4 GB DDR2-SDRAM 320 GB HDD Windows 7 Home Premium Silver:

HP Pavilion dm3-1130us. Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: SU4100, Processor frequency: 1.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Product colour: Silver. Weight: 1.91 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.