HP logo

HP Pavilion dv6-2106ea Intel® Core™ i7 i7-720QM Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 230M Windows 7 Home Premium Black, Espresso

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18132
Info modified on:
23 Jan 2025, 18:48:29
End of life date:
01 Apr 2010
Short summary description HP Pavilion dv6-2106ea Intel® Core™ i7 i7-720QM Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 230M Windows 7 Home Premium Black, Espresso:

HP Pavilion dv6-2106ea, Intel® Core™ i7, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description HP Pavilion dv6-2106ea Intel® Core™ i7 i7-720QM Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD NVIDIA® GeForce® GT 230M Windows 7 Home Premium Black, Espresso:

HP Pavilion dv6-2106ea. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Discrete graphics card model: NVIDIA® GeForce® GT 230M. Operating system installed: Windows 7 Home Premium. Product colour: Black, Espresso

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.