HP logo

HP 15-ay024na Intel® Pentium® N3710 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Red

Brand:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
77170
Info modified on:
22 Jan 2025, 05:23:58
Short summary description HP 15-ay024na Intel® Pentium® N3710 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Red:

HP 15-ay024na, Intel® Pentium®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 2 TB

Long summary description HP 15-ay024na Intel® Pentium® N3710 Laptop 39.6 cm (15.6") 8 GB DDR3L-SDRAM 2 TB HDD Windows 10 Home Red:

HP 15-ay024na. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: N3710, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 2 TB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 405. Operating system installed: Windows 10 Home. Product colour: Red

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.