HP logo

HP OMEN 32 LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135935
Info modified on:
14 Mar 2024, 19:18:40
Short summary description HP OMEN 32 LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black:

HP OMEN 32, 81.3 cm (32"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description HP OMEN 32 LED display 81.3 cm (32") 2560 x 1440 pixels Quad HD Black:

HP OMEN 32. Display diagonal: 81.3 cm (32"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.