- - Intel Core i5-6500 (6MB Cache, 3.2GHz)
- - 4GB (2133MHz) DDR4-SDRAM (1 x 4) & 500GB HDD
Intel Core i5-6500 (6MB Cache, 3.2GHz), 4GB DDR4-SDRAM, 500GB HDD, Intel HD Graphics 530
Maximum performance and expandability
Experience top-notch productivity plus industry-leading reliability, security, and manageability, plus a unique portfolio of solutions with the powerful HP EliteDesk 800 TWR, HP’s most expandable enterprise-class PC.
HP EliteDesk G2, 3.2 GHz, 6th gen Intel® Core™ i5, i5-6500, 4 GB, DDR4-SDRAM, 500 GB
HP EliteDesk G2. Processor frequency: 3.2 GHz, Processor family: 6th gen Intel® Core™ i5, Processor model: i5-6500. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics adapter model: Intel® HD Graphics 530. Chassis type: Micro Tower. Product type: PC. Weight: 9.43 kg. Product colour: Black