HP logo

HP EliteBook Folio 1040 G3 Intel® Core™ i5 i5-6300U Ultrabook 35.6 cm (14") Quad HD 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69105
Info modified on:
22 Jan 2025, 06:17:17
Short summary description HP EliteBook Folio 1040 G3 Intel® Core™ i5 i5-6300U Ultrabook 35.6 cm (14") Quad HD 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Silver:

HP EliteBook Folio 1040 G3, Intel® Core™ i5, 2.4 GHz, 35.6 cm (14"), 2560 x 1440 pixels, 8 GB, 256 GB

Long summary description HP EliteBook Folio 1040 G3 Intel® Core™ i5 i5-6300U Ultrabook 35.6 cm (14") Quad HD 8 GB DDR4-SDRAM 256 GB SSD Windows 7 Professional Silver:

HP EliteBook Folio 1040 G3. Product type: Ultrabook, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6300U, Processor frequency: 2.4 GHz. Display diagonal: 35.6 cm (14"), HD type: Quad HD, Display resolution: 2560 x 1440 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Silver

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.