HP logo

HP ProBook 430 G3 Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") 4 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31723
Info modified on:
02 Feb 2025, 23:10:45
Short summary description HP ProBook 430 G3 Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") 4 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP ProBook 430 G3, Intel® Core™ i3, 2.3 GHz, 33.8 cm (13.3"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description HP ProBook 430 G3 Intel® Core™ i3 i3-6100U Laptop 33.8 cm (13.3") 4 GB DDR4-SDRAM 128 GB SSD Windows 7 Professional Silver:

HP ProBook 430 G3. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-6100U, Processor frequency: 2.3 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 7 Professional. Product colour: Silver. Weight: 1.5 kg

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.