HP logo

HP 250 G5 Intel® Celeron® N3060 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36160
Info modified on:
23 Jan 2025, 18:19:44
Short summary description HP 250 G5 Intel® Celeron® N3060 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black:

HP 250 G5, Intel® Celeron®, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 8 GB, 128 GB

Long summary description HP 250 G5 Intel® Celeron® N3060 Laptop 39.6 cm (15.6") HD 8 GB DDR3L-SDRAM 128 GB SSD Windows 10 Home Black:

HP 250 G5. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 10 Home. Product colour: Black

Video
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.