HP logo

HP 260 G2 Desktop Mini PC

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
88709
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
18 Oct 2017
Short summary description HP 260 G2 Desktop Mini PC:

HP 260 G2 Desktop Mini PC, 2.3 GHz, Intel® Core™ i3, i3-6100U, 4 GB, 500 GB, Windows 10 Pro

Long summary description HP 260 G2 Desktop Mini PC:

HP 260 G2 Desktop Mini PC. Processor frequency: 2.3 GHz, Processor family: Intel® Core™ i3, Processor model: i3-6100U. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 520. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.