HP logo

HP ENVY 34 Curved LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black, Silver

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116237
Info modified on:
14 Mar 2024, 19:45:19
Short summary description HP ENVY 34 Curved LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black, Silver:

HP ENVY 34 Curved, 86.4 cm (34"), 3440 x 1440 pixels, UltraWide Quad HD, LED, 6 ms, Black, Silver

Long summary description HP ENVY 34 Curved LED display 86.4 cm (34") 3440 x 1440 pixels UltraWide Quad HD Black, Silver:

HP ENVY 34 Curved. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: UltraWide Quad HD, Display technology: LED. Display: LED. Response time: 6 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black, Silver

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.