location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDisplay E230t computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDisplay
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E230t
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2Z50AT#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 89688
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 14:31:29
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Oct 2016
Product end of life date
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteDisplay E230t computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get a superb hands-on interactive touch experience minus glare and messy fingerprints with integrated in-cell touch technology that also enables a sleek, slim display.
  • - Maximize your visual real estate and see even more of your work on a wide-angle display that has a three-sided micro edge screen.
  • - Attach your HP Desktop Mini, HP Chromebox or select HP Thin Client directly behind the display for an integrated, affordable workspace.[1]
  • - Find just the right position to be comfortable all day with adjustability that includes height up to 150 mm, tilt, swivel, and pivot, and VESA mounting.[2]
Warranty: Protected by HP, including a 3-year standard limited warranty. Optional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply.
Long product name HP EliteDisplay E230t computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black, Silver :
The long product name of HP EliteDisplay E230t computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black, Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

23", 1920 x 1080
More>>>
HP EliteDisplay E230t computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black, Silver:
The official description of HP EliteDisplay E230t computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black, Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Touch, swipe, pinch, and zoom with plenty of room.
Give your productivity a hand with the ultrathin HP Elite E230t Monitor, a 58.42 cm (23-inch) diagonal Full HD IPS touch display that’s Windows 10 certified with up to 10 simultaneous touch points for every way you touch and comfort adjustability for every way you work.

Short summary description HP EliteDisplay E230t computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black, Silver:
This short summary of the HP EliteDisplay E230t computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDisplay E230t, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, IPS, 5 ms, Black, Silver

Long summary description HP EliteDisplay E230t computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black, Silver:
This is an auto-generated long summary of HP EliteDisplay E230t computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black, Silver based on the first three specs of the first five spec groups.

HP EliteDisplay E230t. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: IPS. Response time: 5 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black, Silver

Display
Display diagonal *
58.4 cm (23")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Display technology *
LED
Panel type *
IPS
LED backlight
Yes
Backlight type
W-LED
Touchscreen *
Yes
Touchscreen type
Table
Touchscreen technology
Capacitive
Touch technology
Multi-touch
Number of simultaneous touchpoints
10
Display brightness (typical)
250 cd/m²
Response time
5 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
500000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.78 million colours
Pixel pitch
0.2652 x 0.2652 mm
Display diagonal (metric)
58.42 cm
Colour gamut
72%
Display brightness
250 cd/m²
3D
No
Glossy display
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
HP segment
Business
OmniTapps Multitouch compatibility
No
Multimedia
Built-in camera *
No
Built-in microphone
No
Design
Product colour *
Black, Silver
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Ports & interfaces
Number of upstream ports
1
USB Type-A downstream ports quantity
2
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Wall mountable
Yes
Height adjustment
15 cm
Pivot
Yes
Swivel angle range
0 - 180°
Tilt angle range
-5 - 25°
Number of OSD languages
10
Plug and Play
Yes
LED indicators
Yes
Power
Power consumption (typical) *
29 W
Power consumption (standby) *
0.5 W
Power consumption (max)
57 W
Power supply type
AC
Packaging content
Cables included
AC, USB, VGA
Quick start guide
Yes
Weight & dimensions
Width (with stand)
520.8 mm
Depth (with stand)
189 mm
Height (with stand)
486.6 mm
Weight (with stand)
4.9 kg
Width (without stand)
520.8 mm
Depth (without stand)
52.3 mm
Height (without stand)
311.9 mm
Sustainability
Sustainability certificates
ENERGY STAR
Logistics data
Harmonized System (HS) code
85285210
Other features
Display
IPS
Dimensions (W x D x H) with stand
520.8 x 189 x 486.6 mm
Display viewable area (HxV)
509.184 x 286.416 mm
Connection to PC
Yes
Placement supported
Horizontal
Full HD
Yes
Disclaimer HP EliteDisplay E230t computer monitor 58.4 cm (23") 1920 x 1080 pixels Full HD LED Touchscreen Table Black, Silver:
Disclaimer

[1] Sold separately. HP PC Mounting Bracket for Monitors required and sold separately; see Bracket QuickSpecs for exact compatibility.
[2] Mounting hardware sold separately.
[3] Arm sold separately.
[4] EPEAT® registered where applicable. EPEAT registration varies by country. See www.epeat.net for registration status in your country.
[5] Each sold separately.