location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Slice Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite Slice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite Slice
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
125A0EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122453930 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20007
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP Elite Slice Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64-bit
  • - Intel Core i7-7700T (8MB Cache, 2.9GHz)
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name HP Elite Slice Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black :
The long product name of HP Elite Slice Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Core i7-7700T (8MB Cache, 2.9GHz), 8GB DDR4-SDRAM, 512GB SSD, Intel HD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
More>>>
HP Elite Slice Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:
The official description of HP Elite Slice Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reimagine the desktop experience
The soul of a powerful PC inside a beautiful modular body, HP Elite Slice is like no desktop you’ve ever seen. Designed for the modern workforce, each compact, cable-less module[3] adds functionality to transform Slice into something new.

Short summary description HP Elite Slice Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:
This short summary of the HP Elite Slice Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Slice , 2.9 GHz, Intel® Core™ i7, i7-7700T, 8 GB, 512 GB, Windows 10 Pro

Long summary description HP Elite Slice Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:
This is an auto-generated long summary of HP Elite Slice Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black based on the first three specs of the first five spec groups.

HP Elite Slice . Processor frequency: 2.9 GHz, Processor family: Intel® Core™ i7, Processor model: i7-7700T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black

Beautiful. Powerful. Innovative

Stunning compact design and amazing engineering – from custom thermal designed air cooling that enables its small size to being powered by a single cable from an optional HP Elite display[4] – HP Elite Slice reinvents what it means to be a desktop PC.

Ingenious versatility

Configure this PC into a communication hub for collaboration[3], a multimedia player[3], or a wireless charging station[3] to adapt to your business needs.

Secure, powerful, business performance

This innovative commercial-grade desktop is equipped with Intel® Core™ 35 watt desktop processors[5], Intel® vPro™ [6], and Elite-class security including HP Sure Start with Dynamic Protection[7]. HP Elite Slice combines power and beauty.

Strong security

Protect your HP Elite Slice using HP Sure Start with Dynamic Protection which monitors and corrects BIOS corruption in real-time. [7]

Crystal-clear sound for you and them

Experience 360° immersive sound on the optional HP Audio Module with HP Audio Boost, bi-directional HP Noise Cancellation Software, a dual-microphone array with far-field 5-meter range, and custom-tuned Audio by Bang & Olufsen. [3]

Work without interruption

Keep productivity high and downtime low with HP BIOSphere firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks. [8,7]

The full Elite experience

Streamline your workspace by removing PC and phone power cables. Power HP Elite Slice through a USB-C® connection to a Quad HD HP EliteDisplay S240uj Monitor equipped with a wireless charging stand. [4]

HP UltraSlim 10mm Cable Lock

Secure this modular system using the optional HP UltraSlim 10mm Cable Lock thanks to the unique latching system that locks the entire system together. [4]

Let nothing stand in your way

Power through your day with Windows 10 Pro and the powerful HP Elite Slice with built-in security, collaboration, and connectivity. [1]

Built-in durability

Rest easy with a PC that goes the distance and is designed to pass 120,000 hours of HP’s Total Test Process and MIL-STD 810G testing. [9]

Solid support services

Take advantage of HP’s Elite Support, limited warranty, and Global Series support that enables stable, consistent images with managed lifecycle transitions for corporate and enterprise customers. [10]

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor model *
i7-7700T
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.9 GHz
Processor socket
LGA 1151 (Socket H4)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
8 GT/s
Bus type
DMI3
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-7700 Desktop series
Processor codename
Kaby Lake
Thermal Design Power (TDP)
35 W
Configurable TDP-down
25 W
Configurable TDP-down frequency
1.9 GHz
Tjunction
80 °C
PCI Express slots version
3.0
Maximum number of PCI Express lanes
16
PCI Express configurations
1x16, 1x8+2x4, 2x8
Number of processors installed
1
Stepping
B0
Maximum internal memory supported by processor
64 GB
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory voltage supported by processor
1.35 V
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
2x SO-DIMM
Memory clock speed
2400 MHz
ECC
No
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Optical drive type *
No
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD memory type
TLC
SSD interface
NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board GPU manufacturer
Intel
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
WLAN controller model
Intel Dual Band Wireless-AC 8260
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
2
DVI port
No
HDMI ports quantity *
1
DisplayPorts quantity
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
No
Headphone outputs
1
Combo headphone/mic port
Yes
Design
Chassis type *
Mini PC
Placement supported
Horizontal
Product colour *
Black
Performance
Product type *
Mini PC
Software
Operating system installed *
Windows 10 Pro
Operating system architecture
64-bit
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel® OS Guard
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR339
Scalability
1S
CPU configuration (max)
1
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1.00
Processor ARK ID
97122
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Conflict-Free processor
Yes
Brand-specific features
HP segment
Business
Power
Power supply *
90 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
165 mm
Depth *
165 mm
Height *
35 mm
Weight *
1.05 kg
Package width
520 mm
Package depth
232 mm
Package height
125 mm
Package weight
3 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Disclaimer HP Elite Slice Intel® Core™ i7 i7-7700T 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Pro Mini PC Black:
Disclaimer

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.microsoft.com.
[3] All modules sold separately or as an optional feature. Covers are optional and require factory configuration.
[4] Sold separately or as an optional feature.
[5] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering, branding and/or naming is not a measurement of higher performance.
[6] Some functionality of this technology, such as Intel® Active management technology and Intel Virtualization technology, requires additional 3rd party software in order to run. Availability of future "virtual appliances" applications for Intel vPro technology is dependent on 3rd party software providers.
[7] Dynamic Protection monitors and corrects BIOS every 15 minutes. [8] HP BIOSphere features may vary depending on the PC platform and configurations.
[9] MIL-STD testing is pending and is not intended to demonstrate fitness for U.S. Department of Defense contract requirements or for military use. Test results are not a guarantee of future performance under these test conditions.
[10] Elite support only available in the US and Canada in English.