HP logo

HP Pavilion 27-a072a Intel® Core™ i7 i7-6700T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® 930A Windows 10 Home Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79608
Info modified on:
26 Jun 2024, 05:12:38
Short summary description HP Pavilion 27-a072a Intel® Core™ i7 i7-6700T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® 930A Windows 10 Home Silver:

HP Pavilion 27-a072a, 68.6 cm (27"), Full HD, Intel® Core™ i7, 16 GB, 3 TB, Windows 10 Home

Long summary description HP Pavilion 27-a072a Intel® Core™ i7 i7-6700T 68.6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 3 TB HDD NVIDIA® GeForce® 930A Windows 10 Home Silver:

HP Pavilion 27-a072a. Product type: All-in-One PC. Display diagonal: 68.6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i7, Processor frequency: 2.8 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 3 TB, Storage media: HDD. Discrete graphics card model: NVIDIA® GeForce® 930A. Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.