HP logo

HP LaserJet Pro MFP M28a: Up to 18 ppm (A4); Up to 600 dpi

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
463829
Info modified on:
25 Jun 2025, 05:11:30
End of life date:
28 Feb 2022
Short summary description HP LaserJet Pro MFP M28a: Up to 18 ppm (A4); Up to 600 dpi:

HP LaserJet Pro MFP M28a: Up to 18 ppm (A4); Up to 600 dpi, Laser, Mono printing, 600 x 600 DPI, Mono copying, A4, White

Long summary description HP LaserJet Pro MFP M28a: Up to 18 ppm (A4); Up to 600 dpi:

HP LaserJet Pro MFP M28a: Up to 18 ppm (A4); Up to 600 dpi. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Product colour: White

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.