HP logo

HP LaserJet Pro M15w: Up to 18 ppm (A4); Up to 600 dpi

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
440888
Info modified on:
02 Jun 2025, 22:38:58
End of life date:
28 Feb 2022
Short summary description HP LaserJet Pro M15w: Up to 18 ppm (A4); Up to 600 dpi:

HP LaserJet Pro M15w: Up to 18 ppm (A4); Up to 600 dpi, Laser, 600 x 600 DPI, A4, 18 ppm, White

Long summary description HP LaserJet Pro M15w: Up to 18 ppm (A4); Up to 600 dpi:

HP LaserJet Pro M15w: Up to 18 ppm (A4); Up to 600 dpi. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Display: LED. Wi-Fi. Product colour: White

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.