location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Pro M15w 600 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M15w
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W2G51A#B19 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781167747 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 178829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2024 03:30:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP LaserJet Pro M15w 600 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Get fast performance from the world's smallest laser in its class[1] , and quickly finish projects.
  • - Affordable, reliable performance from the start. Produce the professional quality you expect from an HP LaserJet, right out of the box.
  • - Stay connected to business. Print and scan from your smartphone, and easily order toner, with the HP Smart app.[2]
Warranty: One-year limited warranty
Long product name HP LaserJet Pro M15w 600 x 600 DPI A4 Wi-Fi :
The long product name of HP LaserJet Pro M15w 600 x 600 DPI A4 Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Pro M15w Printer, Laser, 600 x 600dpi, 18ppm, A4, 500MHz, 8MB, USB, WiFi, LED
More>>>
HP LaserJet Pro M15w 600 x 600 DPI A4 Wi-Fi:
The official description of HP LaserJet Pro M15w 600 x 600 DPI A4 Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get fast printing that fits your space and your budget. Produce professional-quality results, and print and scan from your smartphone.[2]

Short summary description HP LaserJet Pro M15w 600 x 600 DPI A4 Wi-Fi:
This short summary of the HP LaserJet Pro M15w 600 x 600 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Pro M15w, Laser, 600 x 600 DPI, A4, 18 ppm, White

Long summary description HP LaserJet Pro M15w 600 x 600 DPI A4 Wi-Fi:
This is an auto-generated long summary of HP LaserJet Pro M15w 600 x 600 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

HP LaserJet Pro M15w. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 8000 pages per month. Maximum resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 18 ppm. Display: LED. Wi-Fi. Product colour: White

Printing
Colour *
No
Print technology *
Laser
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
18 ppm
Time to first page (black, normal)
8.4 s
Features
Maximum duty cycle *
8000 pages per month
Recommended duty cycle
100 - 1000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCLmS, PWG, URF
HP segment
Home, Home office
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper input type
Sheetfed
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 279 mm
Paper tray media types *
Envelopes, Labels, Plain paper, Postcard
ISO A-series sizes (A0...A9) *
A4, A5, A6
Envelopes sizes
C5, DL
Custom media width
105 - 216 mm
Custom media length
148 - 297 mm
Paper tray media weight (imperial)
29.5 - 54.4 kg (65 - 120 lbs)
Ports & interfaces
Standard interfaces
USB, Wireless LAN
Direct printing *
Yes
USB port *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
16 MB
Maximum internal memory
16 MB
Built-in processor
Yes
Processor frequency
500 MHz
Sound pressure level (printing)
51 dB
Design
Market positioning *
Home & office
Product colour *
White
Built-in display *
Yes
Display
LED
Colour display
No
Power
Power consumption (max)
210 W
Power consumption (ready)
2.2 W
Power consumption (PowerSave)
0.4 W
Power consumption (off)
0.1 W
Energy Star Typical Electricity Consumption (TEC)
0.4 kWh/week
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1
Mac operating systems supported
Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra
Minimum storage drive space
2048 MB
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Operating relative humidity (H-H)
30 - 70%
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
346 mm
Depth
189 mm
Height
159 mm
Weight
3.8 kg
Packaging data
Package width
378 mm
Package depth
198 mm
Package height
222 mm
Package weight
4.9 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
500 pages
Drivers included
Yes
Manual
Yes
Software CD
Yes
Documentation CD
Yes
Cables included
AC, USB
Brand-specific features
HP dynamic security
Yes
HP Management tools
HP Printer Assistant (UDC); HP Device Toolbox; HP Utility (Mac)
HP Software provided
HP Software Installer; HP Software Uninstaller (exclude Win8+); HP PCLmS Printer Driver; HP Device Experience (DXP); HP Web Services Assist (HP Connected); HP Printer Assistant; HP Product Improvement Study
Logistics data
Harmonized System (HS) code
84433210
Source Testseek summary Average rating
Reviews
Updated:
2020-07-27 07:24:47
Uk has collected 11 expert reviews for HP LaserJet Pro M15w 600 x 600 DPI A4 Wi-Fi and the average expert rating is 66 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
66%
Source Review comments Score
goodhousekeeping.co.uk
Updated:
2020-07-27 07:24:47
The HP LaserJet M15w is a compact printer that is fast while being affordable, at just £59! Best suited for those that print a lot of documents or for your child's homework - we were impressed that it printed 17 pages in just 60 seconds! With a single pag...
Good Pages print extremely quickly, Simple to set up, Small and compact, Can print straight from your smartphone or tablet...
Bad Can get quite hot after printing, Can't print from an SD card...
Bottom line The HP LaserJet M15w thoroughly impressed us with how quickly it could print and its quality. Text and images looked very sharp and its small size makes it a perfect fit in any home. However, it is worth noting that it won't be able to scan or photocopy...
74%
expertreviews.co.uk
Updated:
2020-07-27 07:24:47
There’s no scanner or fax modem, and you won’t need to clear an entire desktop to find somewhere to put it: with the paper trays closed, it measures 346 x 189 x 159mm (WDH). Rated at only 18ppm and with no automatic duplexing, it won’t break any productiv...
Good Good print speeds, Wonderfully simple...
Bad No control panel, Expensive running costs, Only suited to occasional use...
Bottom line Tiny, quiet and simple, the M15w would be perfect if it weren't so expensive to run...
60%
itpro.co.uk
Updated:
2020-07-27 07:24:47
Sign up for our daily newsletterNot everyone needs bells and whistles. HP's LaserJet Pro M15w is a very compact, single-function printer focused on delivering mono text and graphics. There's no scanner or fax modem, and you won't need to clear an entire...
Good Small footprint, Quiet, Simple to use...
Bad Lack of advanced features, Expensive to run...
Bottom line An excellent no-frills printer, this mono laser is small, cheap and quiet. The biggest downside is that low-capacity cartridges mean that running costs are high...
60%
techradar.com
Updated:
2020-07-27 07:24:47
The HP LaserJet Pro M15w is aimed squarely at the booming micro economy and the legions of workers whose home is also their office, because HP's latest laserjet is not only the smallest in its class, but the cheapest too. It's a very basic print-only mono...
Good Footprint is little larger than a sheet of A4, Fast printing at 19ppm, Affordable and easy to use, Strong app support...
Bad No dual-side printing, Print resolution is a low, No LCD display, No settings to adjust...
Bottom line Laser printers are more cost effective than inkjets, but they tend to be larger, so the teeny tiny HP LaserJet Pro M15w might seem like the answer for those of us that work from home, or a cramped office. It prints reliably and quickly and it's a pleasure...
80%
topnewreview.com
Updated:
2020-07-27 07:24:47
Table of ContentsA basic budget mono laser printer for occasional printsIf you choose to use the built-in Wi-Fi interface (a USB-only version, the M15a), setting up the printer isn't quite so simple, lacking a screen where you can select a network a...
0%
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP LaserJet Pro M15w 600 x 600 DPI A4 Wi-Fi:
Disclaimer

[1] World's smallest in-class footprint compared only to dimensions of majority of worldwide personal laser printers (defined as monochrome laser printers < €100 and monochrome laser MFPs < €150); HP internal research of printer manufacturers' published specifications as of October 9, 2017 and Keypoint Intelligence-Buyers Lab 2017 study commissioned by HP. Market share as reported by IDC CYQ2 2017 Hardcopy Peripherals Tracker. Measured footprint for HP LaserJet Pro M15 printer series is 649,30 square centimetres and for HP LaserJet Pro MFP M28 series is 956,13 square centimetres. For details, see www.keypointintelligence.com/products/samples/new-hp-laserjet-series.
[2] Requires the HP Smart app download. Features controlled may vary by mobile device operating system. Full list of supported operating systems and details at support.hp.com/us-en/document/c03561640. For details on local printing requirements see www.hp.com/go/mobileprinting.
[3] Measured using ISO/IEC 24734, excludes first set of test documents. For more information, see www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
[4] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[5] For details on local printing requirements see www.hp.com/go/mobile printing.
[6] Wireless operations are compatible with 2.4 GHz and 5.0 GHz operations only. Learn more at www.hp.com/go/mobileprinting. Wi-Fi is a registered trademark of Wi-Fi Alliance®.
[7] Mobile device needs to be connected to Wi-Fi Direct® signal of a Wi-Fi Direct-supported AiO or printer prior to printing. Details at www.hp.com/go/mobileprinting.  Wi-Fi Direct® is a registered trademark of Wi-Fi Alliance®.