HP logo

HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security

Data-sheet quality:
created/standardized by Icecat
Product views:
345904
Info modified on:
15 Jun 2024, 03:15:59
Short summary description HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security:

HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security, Laser, 1200 x 1200 DPI, A4, 38 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security:

HP LaserJet Pro M404dn, Print, Fast first page out speeds; Compact Size; Energy Efficient; Strong Security. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 38 ppm, Duplex printing. Display: LCD. Network ready. Product colour: White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.