Long product name HP W0R27AV internal solid state drive 256 GB 2.5" Serial ATA
:
The long product name of HP W0R27AV internal solid state drive 256 GB 2.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
256GB SATA 2.5" Value SSD
More>>>
HP W0R27AV internal solid state drive 256 GB 2.5" Serial ATA:
The official description of HP W0R27AV internal solid state drive 256 GB 2.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Solid State Drives (SSDs) are fast becoming a real force with respect to storage in the computer industry. With no moving parts, storage is no longer bound by mechanical barriers to higher pe
rformance. HP SSDs for workstations offer overall performance significantly beyond that of SAS 15k rpm HDDs (Hard Disk Drives).
SSDs should be considered for most workstations since the number of processor cores and overall processing power can be limited by the I/O performance of the storage subsystem. For applications where 15k rpm HDDs deliver a performance improvement over standard SATA HDDs, an HP SSD will likely deliver even better performance
Short summary description HP W0R27AV internal solid state drive 256 GB 2.5" Serial ATA:
This short summary of the HP W0R27AV internal solid state drive 256 GB 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.
HP W0R27AV, 256 GB, 2.5"
Long summary description HP W0R27AV internal solid state drive 256 GB 2.5" Serial ATA:
This is an auto-generated long summary of HP W0R27AV internal solid state drive 256 GB 2.5" Serial ATA based on the first three specs of the first five spec groups.
HP W0R27AV. SSD capacity: 256 GB, SSD form factor: 2.5"