location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Mini 110-1125SA Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB HDD Windows 7 Starter Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
110-1125SA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VZ572EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884962649350 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7793
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 20:14:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 25 Mar 2010
Product end of life date
Bullet Points HP Mini 110-1125SA Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB HDD Windows 7 Starter Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Netbook Clamshell Black
  • - Intel Pentium Mobile N270 1.6 GHz
  • - 25.6 cm (10.1") 1024 x 600 pixels LED backlight 5:3
  • - 1 GB DDR2-SDRAM 1 x 1 GB
  • - 250 GB HDD
  • - Intel® GMA 950
  • - Ethernet LAN 10,100 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 30 W
  • - Windows 7 Starter
Long product name HP Mini 110-1125SA Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB HDD Windows 7 Starter Black :
The long product name of HP Mini 110-1125SA Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB HDD Windows 7 Starter Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Atom Processor N270 (512K Cache, 1.60 GHz, 533 MHz FSB), 1GB DDR2, 250GB SATA HDD, 10.1" LED (1024 x 600), Intel GMA 950, Fast Ethernet, WLAN 802.11b/g, Bluetooth, WebCam, Windows 7 Starter
More>>>
HP Mini 110-1125SA Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB HDD Windows 7 Starter Black:
The official description of HP Mini 110-1125SA Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB HDD Windows 7 Starter Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Style that's easy to use. Light enough for adults and kids and small enough for any handbag or backpack, the 10.1" HP Mini 110 packs the essentials inside a stylish HP Imprint finish available in black swirl, pink chic, or white swirl.

Let your style shine through
- A compact, stylish companion. The 10.1" HP Mini 110 is light and slim. Tuck it under your arm or into your bag and go. Available in three distinctive HP Imprint finishes - black swirl, pink chic, or white swirl - to reflect your personal style.

Functional was never so much fun
- A mini that's as easy to use as it is to carry. The HP Mini 110 has a 92% full-size keyboard so you can use email and IM as they were intended. VGA port to connect fast to your monitor for more comfort.

Tiny communication powerhouse
- Simple, straightforward video chat and video conferencing. WLAN and optional WWAN connectivity for online social networking using the built in HP mini webcam. The built-in microphone guarantees crisp, clear conversations.

Stay in touch and in sync
- Connect to the web and access email, media, and chat the fast and easy way with Instant MI. Update files on the go and sync effortlessly when you get home with Syncables™ The HP Mini 110 has all the software you need for your digital life.

Short summary description HP Mini 110-1125SA Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB HDD Windows 7 Starter Black:
This short summary of the HP Mini 110-1125SA Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB HDD Windows 7 Starter Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Mini 110-1125SA, Intel Pentium Mobile, 1.6 GHz, 25.6 cm (10.1"), 1024 x 600 pixels, 1 GB, 250 GB

Long summary description HP Mini 110-1125SA Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB HDD Windows 7 Starter Black:
This is an auto-generated long summary of HP Mini 110-1125SA Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB HDD Windows 7 Starter Black based on the first three specs of the first five spec groups.

HP Mini 110-1125SA. Product type: Netbook, Form factor: Clamshell. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1.6 GHz. Display diagonal: 25.6 cm (10.1"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Storage media: HDD. On-board graphics card model: Intel® GMA 950. Operating system installed: Windows 7 Starter. Product colour: Black. Weight: 1.17 kg

Design
Product type *
Netbook
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
25.6 cm (10.1")
Display resolution *
1024 x 600 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
5:3
Display brightness
200 cd/m²
Pixel pitch
0.2175 x 0.2175 mm
Display number of colours
262144 colours
Contrast ratio (typical)
400:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Pentium Mobile
Processor model *
N270
Processor cores
1
Processor threads
2
Processor frequency *
1.6 GHz
Processor cache
0.512 MB
Processor cache type
L2
Processor socket
Socket F (1207)
Processor front side bus
533 MHz
Processor lithography
45 nm
Processor operating modes
32-bit
Processor series
Intel Atom N200 Series
Processor codename
Diamondville
Bus type
FSB
FSB Parity
No
Stepping
C0
Thermal Design Power (TDP)
2.5 W
Tjunction
90 °C
Number of Processing Die Transistors
47 M
Processing Die size
26 mm²
CPU multiplier (bus/core ratio)
12
ECC supported by processor
No
Memory
Internal memory *
1 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
1 x 1 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
1 GB
Storage
Total storage capacity *
250 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
250 GB
HDD interface
SATA
HDD speed
5400 RPM
HDD size
2.5"
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® GMA
On-board graphics card model *
Intel® GMA 950
Maximum graphics card memory
0.128 GB
Audio
Audio system
HD
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera resolution
640 x 480 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
Yes
Cabling technology
10/100Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Headphone connectivity
3.5 mm
Microphone connectivity
3.5 mm
Performance
Motherboard chipset
Intel® 945GSE Express
Keyboard
Pointing device
Touchpad + Scroll zone
Numeric keypad *
No
Keyboard
Keyboard number of keys
82
Windows keys
Yes
Software
Drivers included
Yes
Operating system installed *
Windows 7 Starter
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
No
Execute Disable Bit
Yes
Idle States
No
Thermal Monitoring Technologies
Yes
Processor package size
22 x 22 mm
Supported instruction sets
SSE2, SSE3
Processor code
SLB73
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36331
Conflict-Free processor
No
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
30 W
AC adapter output current
1.58 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Password protection type
Power on
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
0 - 95%
Operating altitude
-15 - 3048 m
Non-operating altitude
-15 - 12192 m
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
261.5 mm
Depth
172 mm
Height (front)
2.63 cm
Height (rear)
3.27 cm
Weight *
1.17 kg
Packaging data
Package width
345 mm
Package depth
110 mm
Package height
310 mm
Package weight
2.4 kg
Packaging content
Cables included
AC
Manual
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
LightScribe
No
Maximum internal memory (64-bit)
1 GB
Source Testseek summary Average rating
Reviews
Updated:
2014-03-29 01:37:45
Uk has collected 45 expert reviews for HP Mini 110-1125SA Intel Pentium Mobile N270 Netbook 25.6 cm (10.1") 1 GB DDR2-SDRAM 250 GB HDD Windows 7 Starter Black and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
alphr.com
Updated:
2014-03-29 01:37:44
If you're not concerned with looks or fancy extras, your eye may be drawn to the HP Mini 110. At only £216 inc VAT complete with Windows 7, it's cheap even by netbook standards. At first, it's unclear why. It's plain, but the keyboard feels comfortable...
Bottom line Battery life and performance are lacking, but the price is temptingly low...
50%
stuff.co.nz
Updated:
2014-03-29 01:37:45
When netbooks first appeared on the market two years ago, it was their low price that drew the most attention. These little low-cost laptops suddenly made go-anywhere mobile computing affordable. Then screens grew larger and sharper than the original s...
80%
smh.com.au
Updated:
2014-03-29 01:37:45
When netbooks first appeared on the market two years ago, it was their $500 price tag that drew the most attention. These little low-cost laptops suddenly made go-anywhere mobile computing affordable. Then screens grew larger and sharper than the o...
80%
goodgearguide.com.au
Updated:
2014-03-29 01:37:45
Barely five months have passed since the HP Mini 1001TU passed through our Test Centre, and already a new HP Mini is upon us. This time its the HP Mini 110 (NB-1006TU_09): a 10.1in netbook that has a swirly patterned lid for its LED screen and an Intel Atom N280 CPU. Its available with either a spinning hard drive or a solid-state drive, and you have the option of purchasing either a Windows XP or Linux model. There are certainly more configuration options for the HP Mini 110 than there were...
Good Good keyboard, only 1.1kg, relatively good performance...
Bad Relatively short battery life, grey lettering on some keys is hard to read, touchpad is hard to get used to...
Bottom line The HP mini 110 (NB-1006TU_09) is worth considering if you’re after a very portable and relatively easy to use netbook; it looks good, too. You can also save some money by opting for the Linux version, which costs $499 and has a 16GB solid-state dri...
80%
techadvisor.co.uk
Updated:
2014-03-29 01:37:45
Product Code: NB-1006TU_09 The HP Mini 110 (NB-1006TU_09): a 10.1in netbook that has a swirly patterned lid for its LED screen and an Intel Atom N280 CPU. Its available with either a spinning hard drive or a solid-state drive, and you have the optio...
Bottom line With a retail price of around £280, the HP mini 110 (NB-1006TU_09) is worth considering if youre after a very portable and relatively easy to use netbook; it looks good, too. You can also save some money by opting for the Linux version, which costs c...
80%
apcmag.com
Updated:
2014-03-29 01:37:45
HP’s Mini 110 is one of a series of budget-minded netbooks aimed at keeping the segment humming along at the same time as higher-spec versions stretch the acceptable price limits (Dell has adopted the same strategy with its Mini 10v).In the case of the...
0%
Zdnet.com.au
Updated:
2014-03-29 01:37:45
As the slim, snazzy HP Mini 1000 is one of our favourite netbooks, we were excited to hear of a less expensive sequel. While the new Mini 110 doesnt stray far from the Mini 1000 mould, there are some subtle changes that are not always for the best. At...
Good Budgetfriendly version of one of our favourite netbooks...
Bad Thicker and heavier than its predecessor, Included filesyncing software didnt impress us...
Bottom line While the new HP Mini 110 is less expensive than the Mini 1000 and doesnt stray far from the same mould, there are some subtle design changes — and theyre not always for the best.
70%
expertreviews.co.uk
Updated:
2014-03-29 01:37:45
The Compaq Mini 110 is HPs latest netbook. We managed to get a look at a pre-production model; the final version wont be available until August. It looks very similar to HPs Mini 2140, except its made from black plastic instead of brushed metal...
40%
techolo.com
Updated:
2016-12-01 07:11:01
With HP releasing HP Mini 210 today , we look back at its predecessor - the HP Mini 110 .HP Mini 110-3547 specs:The configuration of this specific model packs an Intel Atom N550 dual-core processor (1.50Ghz), 1GB of RAM, and 320GB of storage spaceThe HP M...
0%
about.com
Updated:
2014-03-29 01:37:44
The Bottom LineFeb 11 2011 - HP's Mini 110-3530nr offers some very unique features for a netbook that can be found under $300. It comes with an anti-glare screen that makes working outside easier, a faster hard drive and a six cell battery pack for ext...
Good Antiglare Display, Faster Hard Drive, Above Average Battery Size For Price...
Bad Older DDR2 Memory That Can't Be Upgraded, Keyboard Not As Nice As HP's Isolated Designs...
Bottom line Feb 11 2011 - HP's Mini 110-3530nr offers some very unique features for a netbook that can be found under $300. It comes with an anti-glare screen that makes working outside easier, a faster hard drive and a six cell battery pack for extra running time...
60%
onlinenotebook.com
Updated:
2014-03-29 01:37:44
HP Mini 110-1131dx Tord Boontje Edition is powered by Intel Atom N270 / 1.6 GHz which has data bus speed of 533 MHz, it has L2 cache of 512 KB. The Netbook has 1 GB DDR2 SDRAM which is expandable to 2 GB. The hard disk included is 160 GB at 5400 rpm...
Good Attractive looks, excellent keyboard...
Bad Horrendous touchpad, you pay more for the attractive looks...
Bottom line HP Mini 110-1131dx is the Netbook for you if looks are important and you want attention when you are using the device. However, you get a HD Netbook with Nvidia Ion graphics from HP for the same price. So if performance matters more, go get the HD mod...
0%
pcworld.com_techhive.com
Updated:
2014-03-29 01:37:44
This story updates a previous hands-on with final benchmark scores.]...
Good Good overall collection of features, A good value machine...
Bad Poor battery life...
Bottom line Think of this as the beefier, more economical take of HP's Mini 1000 -- a good overall value notebook...
40%
pcmag.com
Updated:
2014-03-29 01:37:44
HP doesn't have a shortage of netbooks in its arsenal. Its Mini 311 is one of the most powerful netbooks around with Nvidia's Ion graphics and the Mini 5101 notched four stars for its sleek design, semi-rugged features and fast hard drive. The HP Mi...
Good Attractive design. Lightweight. Comfortable keyboard. Just over seven hours of battery life.
Bad Mouse buttons are awkward. Thicker than most netbooks. Battery bulges from the back of the system.
Bottom line The HP Mini 110-1134CL's attractive design and spruced-up feature set is now bundled with a longer running six-cell battery...
70%
electronicsme.com
Updated:
2014-03-29 01:37:44
HP Mini Netbook 110-1025DX. This 10.1" ultraportable is small enough to take everywhere, yet full-featured enough to do tasks, such as Internet surfing and word processing. With a 1.6GHz Intel Atom processor, 1GB DDR2, and the Windows XP SP3 operating...
Bottom line If you need something small and not sophisticated, then consider the HP Mini Netbook 110-1025DX ultraportable. The battery life isn't spectacular and computing may be sluggish on some tasks, but overall it is a great value for the features and convenie...
92%
tomsguide.com
Updated:
2014-03-29 01:37:44
We have mixed feelings about this one. The quality of the LCD panel isn’t great, but we like its matte finish. The battery life is good and the machine is light, but the battery is poorly integrated...
60%
brighthub.com
Updated:
2014-03-29 01:37:45
The HP Mini 110 is one of the best netbook options in the sub $400 budget category. It offers a nice hardware configuration, a stylish design and an excellent keyboard. Read on to find out more about it. HP Mini 110 ReviewThe HP Mini 110 can be consi...
80%
thereviewcrew.com
Updated:
2014-03-29 01:37:45
Canada always seems to pull the short straw when it comes to getting the good gadgets first. Canadians had to wait patiently for satellite radio, the iPhone, and the Palm Pre (still waiting). Sure it gets the odd bone. Canucks were first to get the Bla...
Bottom line Overall the Rogers HP Mini 110 is a solid netbook. It’s quick, quiet, and does the job it’s intended to do. Having the ability to surf the web using your cell’s SIM card is a huge bonus and gives you a new sense of freedom. Yes there are a few minor is...
0%
techworld.com
Updated:
2014-03-29 01:37:45
The HP Mini 110 (NB-1006TU_09): a 10.1in netbook that has a swirly patterned lid for its LED screen and an Intel Atom N280 CPU. It's available with either a spinning hard drive or a solid-state drive, and you have the option of purchasing either a Win...
Bottom line With a retail price of around £280, the HP mini 110 (NB-1006TU_09) is worth considering if you're after a very portable and relatively easy to use netbook; it looks good, too. You can also save some money by opting for the Linux version, which costs c...
0%
pcmag.com
Updated:
2014-03-29 01:37:45
Its hard to see how netbooks could get much cheaper, but each new generation drives the price floor down, offering better parts for less. The HP Mini 110 (1030US) is no exception, incorporating many elements we loved about the Mini 1000 with a few...
Good Stylish design. Lightweight. New and improved feature set.
Bad Mouse buttons are still awkward.
Bottom line The HP Mini 110 (1030US) has sweetened the deal with a faster, larger hard drive and a spruced-up feature set...
70%
Laptopmag.com
Updated:
2014-03-29 01:37:45
Editor’s note: Portions of this review were taken from our earlier review of the HP Mini 1000.It’s not perfect, but the new HP Mini 110 ($329 as configured) is definitely the company’s best netbook for consumers yet. HP has addressed our biggest compl...
Good Excellent keyboard, New color options, Bigger, faster hard drive than Mini 1000, Full-size VGA port and added USB port, Loud speakers...
Bad Awkward mouse buttons, Six-cell battery not standard, No more edge-to-edge glass display...
70%
computershopper.com
Updated:
2014-03-29 01:37:45
Judging from the new HP Mini 110, you would think HP has been in the netbook business for years now. Slotting below the company’s popular Mini 1000 and Mini 2140, the Mini 110 keeps those models 10.1-inch screen and excellent-for-a-netbook k...
Good Low base price; available wireless-broadband option; great keyboard (for a netbook); attractive design...
Bad Mediocre performance, even by netbook standards...
Bottom line The budget-friendly HP Mini 110 delivers an excellent keyboard and good connectivity in an attractive netbook. The wireless broadband option is a plus...
80%