location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP NU566AA mouse Office Ambidextrous RF Wireless Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NU566AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NU566AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420977780 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 155240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 13:40:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2011
Product end of life date
data sheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP NU566AA mouse Office Ambidextrous RF Wireless Laser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Office Laser Black
  • - Ambidextrous RF Wireless
  • - Power source: Batteries
  • - 1 AA
Warranty: 2 years limited
Long product name HP NU566AA mouse Office Ambidextrous RF Wireless Laser :
The long product name of HP NU566AA mouse Office Ambidextrous RF Wireless Laser. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

NU566AA, Wireless Comfort (Espresso) Mobile Mouse, 2.4GHz, 65 g
More>>>
HP NU566AA mouse Office Ambidextrous RF Wireless Laser:
The official description of HP NU566AA mouse Office Ambidextrous RF Wireless Laser as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Get great performance and advanced mousing with the espresso HP Wireless Comfort Mouse, which combines style and ergonomic features in a modern, affordably priced design.

The sleek espresso symmetric design suits both left- and right-hand users while the rubber coating gives you enhanced control and comfort. Additionally, the mouse features automatic power saving features and energy efficient components

Advanced 2.4GHz wireless technology means less interference, longer range of operation and no wires to tangle. The micro-receiver is so small you can leave it plugged into your notebook (no more broken or lost receivers!)

High-precision laser sensor provides precise, smooth and responsive tracking. No need to travel with a mouse pad as laser tracking works on more surfaces than standard optical mouse tracking. No ball or cleaning required

Short summary description HP NU566AA mouse Office Ambidextrous RF Wireless Laser:
This short summary of the HP NU566AA mouse Office Ambidextrous RF Wireless Laser data-sheet is auto-generated and uses the product title and the first six key specs.

HP NU566AA, Ambidextrous, Laser, RF Wireless, Black

Long summary description HP NU566AA mouse Office Ambidextrous RF Wireless Laser:
This is an auto-generated long summary of HP NU566AA mouse Office Ambidextrous RF Wireless Laser based on the first three specs of the first five spec groups.

HP NU566AA. Form factor: Ambidextrous. Movement detection technology: Laser, Device interface: RF Wireless. Power source: Batteries. Product colour: Black

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
RF Wireless
Movement detection technology *
Laser
Scroll
Yes
Recommended usage
Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Image
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Weight
65 g
Receiver weight
2.5 g
Packaging data
Package weight
278 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Other features
Mouse dimensions (WxDxH)
99.16 x 60.12 x 37.83 mm
Receiver dimensions (WxDxH)
18.80 x 15.00 x 6.60 mm
Package dimensions (WxDxH)
160 x 230 x 50 mm
Number of products included
1 pc(s)
USB required
Yes
Logistics data
Country of origin
China