HP logo

HP Compaq Presario CQ61-405ED Notebook PC AMD Mobile Sempron M120 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium

Brand:
Product family:
Product series:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73000
Info modified on:
22 Jan 2025, 05:37:45
Short summary description HP Compaq Presario CQ61-405ED Notebook PC AMD Mobile Sempron M120 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium:

HP Compaq Presario CQ61-405ED Notebook PC, AMD Mobile Sempron, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 3 GB, 250 GB

Long summary description HP Compaq Presario CQ61-405ED Notebook PC AMD Mobile Sempron M120 39.6 cm (15.6") 3 GB DDR2-SDRAM 250 GB AMD Mobility Radeon HD 4200 Windows 7 Home Premium:

HP Compaq Presario CQ61-405ED Notebook PC. Processor family: AMD Mobile Sempron, Processor model: M120, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: AMD Mobility Radeon HD 4200. Operating system installed: Windows 7 Home Premium. Weight: 2.68 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.