HP logo

HP Pavilion dv8-1110eb Intel® Core™ i7 i7-720QM 46.7 cm (18.4") 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61080
Info modified on:
23 Jan 2025, 18:08:20
Short summary description HP Pavilion dv8-1110eb Intel® Core™ i7 i7-720QM 46.7 cm (18.4") 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium:

HP Pavilion dv8-1110eb, Intel® Core™ i7, 1.6 GHz, 46.7 cm (18.4"), 1920 x 1080 pixels, 6 GB, 1 TB

Long summary description HP Pavilion dv8-1110eb Intel® Core™ i7 i7-720QM 46.7 cm (18.4") 6 GB DDR3-SDRAM 1 TB NVIDIA® GeForce® GT 230M Windows 7 Home Premium:

HP Pavilion dv8-1110eb. Processor family: Intel® Core™ i7, Processor model: i7-720QM, Processor frequency: 1.6 GHz. Display diagonal: 46.7 cm (18.4"), Display resolution: 1920 x 1080 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 1 TB. Discrete graphics card model: NVIDIA® GeForce® GT 230M. Operating system installed: Windows 7 Home Premium. Weight: 3.98 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.