HP logo

HP Intel Xeon X3470 processor 2.93 GHz 8 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45970
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Intel Xeon X3470 processor 2.93 GHz 8 MB L3:

HP Intel Xeon X3470, Intel® Xeon® 3000 Sequence, LGA 1156 (Socket H), 45 nm, X3470, 2.93 GHz, 64-bit

Long summary description HP Intel Xeon X3470 processor 2.93 GHz 8 MB L3:

HP Intel Xeon X3470. Processor family: Intel® Xeon® 3000 Sequence, Processor socket: LGA 1156 (Socket H), Processor lithography: 45 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory clock speeds supported by processor: 800,1066,1333 MHz. Market segment: Server. Width: 37.5 mm, Depth: 37.5 mm. Temperature (max): 72.7 °C

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.