HP logo

HP Compaq Pro 6000 Pro SFF Intel® Pentium® E5500 2 GB 320 GB HDD Intel® GMA 4500M Windows 7 Professional PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17681
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
30 Jun 2011
Short summary description HP Compaq Pro 6000 Pro SFF Intel® Pentium® E5500 2 GB 320 GB HDD Intel® GMA 4500M Windows 7 Professional PC Black:

HP Compaq Pro 6000 Pro SFF, 2.8 GHz, Intel® Pentium®, 2 GB, 320 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6000 Pro SFF Intel® Pentium® E5500 2 GB 320 GB HDD Intel® GMA 4500M Windows 7 Professional PC Black:

HP Compaq Pro 6000 Pro SFF. Processor frequency: 2.8 GHz, Processor family: Intel® Pentium®, Processor model: E5500. Internal memory: 2 GB, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional, Operating system architecture: 32-bit. Power supply: 240 W. Product type: PC. Weight: 7.26 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.