HP logo

HP Compaq Pro Compaq 6000 Pro Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional SFF

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86150
Info modified on:
14 Mar 2024, 18:04:20
Short summary description HP Compaq Pro Compaq 6000 Pro Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional SFF:

HP Compaq Pro Compaq 6000 Pro Small Form Factor PC (ENERGY STAR), 3 GHz, Intel® Core™2 Duo, 2 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description HP Compaq Pro Compaq 6000 Pro Small Form Factor PC (ENERGY STAR) Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 320 GB HDD Intel® GMA 4500M Windows 7 Professional SFF:

HP Compaq Pro Compaq 6000 Pro Small Form Factor PC (ENERGY STAR). Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 320 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Chassis type: SFF. Product type: PC. Weight: 7.26 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.