HP logo

HP t5745 Thin Client 1.66 GHz 1.58 kg N280

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80272
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
08 May 2012
Short summary description HP t5745 Thin Client 1.66 GHz 1.58 kg N280:

HP t5745 Thin Client, 1.66 GHz, Intel Atom®, N280, 667 MHz, 0.512 MB, 1 GB

Long summary description HP t5745 Thin Client 1.66 GHz 1.58 kg N280:

HP t5745 Thin Client. Processor frequency: 1.66 GHz, Processor family: Intel Atom®, Processor model: N280. Internal memory: 1 GB. Total storage capacity: 1 GB. Maximum graphics card memory: 64 MB. Audio system: Output: internal amplified speaker, 1/8-inch mini-jack, full 16-bit stereo, 44-kHz sample rate;...

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.