HP logo

HP Pavilion Slimline s5510la Intel® Celeron® M 215 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 6150 SE Windows 7 Home Basic SFF PC Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84590
Info modified on:
19 Mar 2021, 15:59:23
Short summary description HP Pavilion Slimline s5510la Intel® Celeron® M 215 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 6150 SE Windows 7 Home Basic SFF PC Black:

HP Pavilion Slimline s5510la, 1.33 GHz, Intel® Celeron® M, 4 GB, 640 GB, DVD Super Multi, Windows 7 Home Basic

Long summary description HP Pavilion Slimline s5510la Intel® Celeron® M 215 4 GB DDR3-SDRAM 640 GB NVIDIA GeForce 6150 SE Windows 7 Home Basic SFF PC Black:

HP Pavilion Slimline s5510la. Processor frequency: 1.33 GHz, Processor family: Intel® Celeron® M, Processor model: 215. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: NVIDIA GeForce 6150 SE. Operating system installed: Windows 7 Home Basic. Power supply: 220 W. Chassis type: SFF. Product type: PC. Weight: 9.2 kg. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.