HP logo

HP rp rp5700 E7400

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11068
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP rp rp5700 E7400:

HP rp rp5700, Intel® Core™2 Duo, E7400, 3 MB, 1066 MHz, Intel® Q963 Express, 2 GB

Long summary description HP rp rp5700 E7400:

HP rp rp5700. Processor family: Intel® Core™2 Duo, Processor model: E7400, Processor cache: 3 MB. Internal memory: 2 GB, Internal memory type: DDR2 SDRAM, Memory clock speed: 667 MHz. HDD capacity: 250 GB, HDD speed: 7200 RPM. Graphics card manufacturer: Intel, Graphics card: GMA 3000. Audio system: HD, Optical drive type: DVD-ROM

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.