HP logo

HP EliteBook 8530w Intel® Core™2 Duo T9600 Mobile workstation 39.1 cm (15.4") WUXGA+ 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® Quadro® FX 770M Windows XP Professional Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45526
Info modified on:
25 Jan 2025, 22:37:20
End of life date:
31 Jul 2010
Short summary description HP EliteBook 8530w Intel® Core™2 Duo T9600 Mobile workstation 39.1 cm (15.4") WUXGA+ 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® Quadro® FX 770M Windows XP Professional Black, Silver:

HP EliteBook 8530w, Intel® Core™2 Duo, 2.8 GHz, 39.1 cm (15.4"), 1920 x 1200 pixels, 4 GB, 320 GB

Long summary description HP EliteBook 8530w Intel® Core™2 Duo T9600 Mobile workstation 39.1 cm (15.4") WUXGA+ 4 GB DDR2-SDRAM 320 GB HDD NVIDIA® Quadro® FX 770M Windows XP Professional Black, Silver:

HP EliteBook 8530w. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™2 Duo, Processor model: T9600, Processor frequency: 2.8 GHz. Display diagonal: 39.1 cm (15.4"), HD type: WUXGA+, Display resolution: 1920 x 1200 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows XP Professional. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.