HP EliteBook 8440p, Intel® Core™ i7, 2.66 GHz, 35.6 cm (14"), 1600 x 900 pixels, 4 GB, 500 GB
HP EliteBook 8440p. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-620M, Processor frequency: 2.66 GHz. Display diagonal: 35.6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 7 Professional. Product colour: Aluminium, Black