HP logo

HP ProBook 4510s + 65W Smart Travel AC Adapter Intel® Core™2 Duo T6570 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Professional

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22740
Info modified on:
27 Jan 2025, 08:23:32
Short summary description HP ProBook 4510s + 65W Smart Travel AC Adapter Intel® Core™2 Duo T6570 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Professional:

HP ProBook 4510s + 65W Smart Travel AC Adapter, Intel® Core™2 Duo, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 320 GB

Long summary description HP ProBook 4510s + 65W Smart Travel AC Adapter Intel® Core™2 Duo T6570 39.6 cm (15.6") 4 GB DDR3-SDRAM 320 GB AMD Mobilty Radeon HD 4330 Windows 7 Professional:

HP ProBook 4510s + 65W Smart Travel AC Adapter. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: AMD Mobilty Radeon HD 4330. Operating system installed: Windows 7 Professional. Weight: 2.59 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.