HP logo

HP Pro 3010 SFF + 2.4GHz Wireless Keyboard & Mouse Intel® Pentium® E5300 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24232
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pro 3010 SFF + 2.4GHz Wireless Keyboard & Mouse Intel® Pentium® E5300 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC:

HP Pro 3010 SFF + 2.4GHz Wireless Keyboard & Mouse, 2.6 GHz, Intel® Pentium®, 3 GB, 320 GB, DVD±RW, Windows 7 Professional

Long summary description HP Pro 3010 SFF + 2.4GHz Wireless Keyboard & Mouse Intel® Pentium® E5300 3 GB DDR3-SDRAM 320 GB Intel® GMA 4500M Windows 7 Professional PC:

HP Pro 3010 SFF + 2.4GHz Wireless Keyboard & Mouse. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Chassis type: SFF. Product type: PC. Weight: 6.76 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.