HP logo

HP Compaq Pro 6005 Pro AMD Phenom II X2 B55 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51277
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Pro 6005 Pro AMD Phenom II X2 B55 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black:

HP Compaq Pro 6005 Pro, 3 GHz, AMD Phenom II X2, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro 6005 Pro AMD Phenom II X2 B55 2 GB DDR3-SDRAM 500 GB AMD Radeon HD 4200 Windows 7 Professional Micro Tower PC Black:

HP Compaq Pro 6005 Pro. Processor frequency: 3 GHz, Processor family: AMD Phenom II X2, Processor model: B55. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: AMD Radeon HD 4200. Operating system installed: Windows 7 Professional. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.