HP logo

HP Compaq Pro Compaq 6000 Pro Microtower PC Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional Black

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
204279
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Compaq Pro Compaq 6000 Pro Microtower PC Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional Black:

HP Compaq Pro Compaq 6000 Pro Microtower PC, 2.66 GHz, Intel® Core™2 Quad, 2 GB, 500 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro Compaq 6000 Pro Microtower PC Intel® Core™2 Quad Q8400 2 GB DDR3-SDRAM 500 GB Intel® GMA 4500 Windows 7 Professional Black:

HP Compaq Pro Compaq 6000 Pro Microtower PC. Processor frequency: 2.66 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 500 GB, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500. Operating system installed: Windows 7 Professional. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.