HP logo

HP 6000 Pro MT + 1GB PC3-10600 (DDR3-1333 MHz) DIMM Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48496
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 6000 Pro MT + 1GB PC3-10600 (DDR3-1333 MHz) DIMM Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC:

HP 6000 Pro MT + 1GB PC3-10600 (DDR3-1333 MHz) DIMM, 2.93 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD±RW, Windows 7 Professional

Long summary description HP 6000 Pro MT + 1GB PC3-10600 (DDR3-1333 MHz) DIMM Intel® Core™2 Duo E7500 2 GB DDR3-SDRAM 250 GB Intel® GMA 4500M Windows 7 Professional Micro Tower PC:

HP 6000 Pro MT + 1GB PC3-10600 (DDR3-1333 MHz) DIMM. Processor frequency: 2.93 GHz, Processor family: Intel® Core™2 Duo, Processor model: E7500. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Chassis type: Micro Tower. Product type: PC. Weight: 9.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.