HP logo

HP Compaq Pro Compaq 6000 Pro Small Form Factor PC Intel® Pentium® E5300 2 GB DDR3-SDRAM 250 GB HDD Intel® GMA 4500M Windows 7 Professional SFF Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
131253
Info modified on:
14 Mar 2024, 18:04:20
End of life date:
10 Jul 2010
Short summary description HP Compaq Pro Compaq 6000 Pro Small Form Factor PC Intel® Pentium® E5300 2 GB DDR3-SDRAM 250 GB HDD Intel® GMA 4500M Windows 7 Professional SFF Black:

HP Compaq Pro Compaq 6000 Pro Small Form Factor PC, 2.6 GHz, Intel® Pentium®, 2 GB, 250 GB, DVD Super Multi, Windows 7 Professional

Long summary description HP Compaq Pro Compaq 6000 Pro Small Form Factor PC Intel® Pentium® E5300 2 GB DDR3-SDRAM 250 GB HDD Intel® GMA 4500M Windows 7 Professional SFF Black:

HP Compaq Pro Compaq 6000 Pro Small Form Factor PC. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium®, Processor model: E5300. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 250 GB, Storage media: HDD, Card reader integrated, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Professional. Chassis type: SFF. Product type: PC. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.