HP logo

HP Compaq Pro Compaq 6000 Pro Microtower PC Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Windows XP Professional

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36080
Info modified on:
09 Mar 2024, 14:28:18
End of life date:
10 Jul 2010
Short summary description HP Compaq Pro Compaq 6000 Pro Microtower PC Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Windows XP Professional:

HP Compaq Pro Compaq 6000 Pro Microtower PC, 3 GHz, Intel® Core™2 Duo, 2 GB, 250 GB, DVD Super Multi, Windows XP Professional

Long summary description HP Compaq Pro Compaq 6000 Pro Microtower PC Intel® Core™2 Duo E8400 2 GB DDR3-SDRAM 250 GB Windows XP Professional:

HP Compaq Pro Compaq 6000 Pro Microtower PC. Processor frequency: 3 GHz, Processor family: Intel® Core™2 Duo, Processor model: E8400. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Card reader integrated, Optical drive type: DVD Super Multi. Operating system installed: Windows XP Professional. Power supply: 320 W. Product type: PC. Weight: 9.3 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.