HP logo

HP Pavilion Slimline s5220nl Desktop PC Intel® Core™2 Quad Q8300 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® G210 Windows 7 Home Premium Mini Tower

Brand:
Product family:
Product series:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49674
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP Pavilion Slimline s5220nl Desktop PC Intel® Core™2 Quad Q8300 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® G210 Windows 7 Home Premium Mini Tower:

HP Pavilion Slimline s5220nl Desktop PC, 2.5 GHz, Intel® Core™2 Quad, Q8300, 4 GB, 640 GB, Windows 7 Home Premium

Long summary description HP Pavilion Slimline s5220nl Desktop PC Intel® Core™2 Quad Q8300 4 GB DDR3-SDRAM 640 GB NVIDIA® GeForce® G210 Windows 7 Home Premium Mini Tower:

HP Pavilion Slimline s5220nl Desktop PC. Processor frequency: 2.5 GHz, Processor family: Intel® Core™2 Quad, Processor model: Q8300. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Card reader integrated. Discrete graphics card model: NVIDIA® GeForce® G210. Operating system installed: Windows 7 Home Premium. Chassis type: Mini Tower. Product type: PC. Weight: 6.89 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.