HP logo

HP ProBook 6555b AMD Athlon II P340 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
138397
Info modified on:
22 Jan 2025, 05:13:39
Short summary description HP ProBook 6555b AMD Athlon II P340 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Black:

HP ProBook 6555b, AMD Athlon II, 2.2 GHz, 39.6 cm (15.6"), 4 GB, 250 GB, Windows 7 Professional

Long summary description HP ProBook 6555b AMD Athlon II P340 Laptop 39.6 cm (15.6") 4 GB DDR3-SDRAM 250 GB HDD Windows 7 Professional Black:

HP ProBook 6555b. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Athlon II, Processor model: P340, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 250 GB, Storage media: HDD, Optical drive type: DVD-RW. Operating system installed: Windows 7 Professional. Product colour: Black. Weight: 2.51 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.