Channel partners
Manufacturers
Partners
More
Country:
Language:
English
Icecat search
Icecat: syndicator of product information via global
open catalog
with more than 25165249 data-sheets &
28622 brands
– register (free)
Laptops
HP ProBook 4420s Intel® Core™ i3 i3-370M 35.6 cm (14") 3 GB DDR3-SDRAM 500 GB Windows 7 Professional
HP ProBook 4420s Intel® Core™ i3 i3-370M 35.6 cm (14") 3 GB DDR3-SDRAM 500 GB Windows 7 Professional
Edit this data-sheet
Embed the product datasheet into your content
XML product data for HP VM118AV#993
XML doc
Icecat LIVE: JS for HP VM118AV#993
Icecat Live DOC
JSON product data for HP VM118AV#993
JSON DOC
CSV product data for HP VM118AV#993
CSV DOC
(0)
Search similar products
Add to compare
Edit this data-sheet
Brand:
HP
Product family:
ProBook
Product series:
4000
Product name:
ProBook 4420s
Product code:
VM118AV#993
Category:
Laptops
Icecat Product ID:
8621424
Data-sheet quality:
created/standardized by Icecat
Product views:
155157
Info modified on:
22 Jan 2025, 05:14:18
HP VM118AV#993 (Icecat)
Embed the product datasheet into your content
XML product data for HP VM118AV#993
XML doc
Icecat LIVE: JS for HP VM118AV#993
Icecat Live DOC
JSON product data for HP VM118AV#993
JSON DOC
CSV product data for HP VM118AV#993
CSV DOC
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE