HP logo

HP Intel Core 2 Quad Q8400 processor 2.66 GHz 4 MB L2 Tray

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97023
Info modified on:
17 Jul 2025, 15:39:03
Short summary description HP Intel Core 2 Quad Q8400 processor 2.66 GHz 4 MB L2 Tray:

HP Intel Core 2 Quad Q8400, Intel® Core™2 Quad, LGA 775 (Socket T), 45 nm, Tray, Q8400, 2.66 GHz

Long summary description HP Intel Core 2 Quad Q8400 processor 2.66 GHz 4 MB L2 Tray:

HP Intel Core 2 Quad Q8400. Processor family: Intel® Core™2 Quad, Processor socket: LGA 775 (Socket T), Processor lithography: 45 nm. Market segment: Desktop. Width: 37.5 mm, Depth: 37.5 mm. Temperature (max): 71.4 °C

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.