HP logo

HP Presario CQ61-310SB Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA 4500MHD Windows 7 Home Premium

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36318
Info modified on:
22 Jan 2025, 05:56:48
Short summary description HP Presario CQ61-310SB Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA 4500MHD Windows 7 Home Premium:

HP Presario CQ61-310SB, Intel® Pentium® Dual-Core, 2.1 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 2 GB, 160 GB

Long summary description HP Presario CQ61-310SB Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 2 GB DDR2-SDRAM 160 GB HDD Intel® GMA 4500MHD Windows 7 Home Premium:

HP Presario CQ61-310SB. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Storage media: HDD. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Home Premium. Weight: 2.68 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.